DS/EN 301489-19 V1.1.1

Electromagnetic compatibility and Radio spectrum Matters (ERM); ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 19: Specific conditions for Receive Only Mobile Earth Stations (ROMES) operating in the 1,5 GHz band providing data communications

active, Most Current
Organization: DS
Publication Date: 15 August 2001
Status: active
ICS Code (Radio relay and fixed satellite communications systems): 33.060.30
scope:

The present document, together with EN 301 489-1 [1], covers the assessment of Receive Only Mobile Earth Stations (ROMES), as defined in annex A, and associated ancillary equipment in respect of ElectroMagnetic Compatibility (EMC). Technical specifications related to the antenna port and emissions from the enclosure port of ROMES are not included in the present document. Such technical specifications are found in the relevant product standards for the effective use of the radio spectrum.

Document History

DS/EN 301489-19 V1.1.1
August 15, 2001
Electromagnetic compatibility and Radio spectrum Matters (ERM); ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 19: Specific conditions for Receive Only Mobile Earth Stations (ROMES) operating in the 1,5 GHz band providing data communications
The present document, together with EN 301 489-1 [1], covers the assessment of Receive Only Mobile Earth Stations (ROMES), as defined in annex A, and associated ancillary equipment in respect of...
Advertisement