FORD ESD-M96D5-A

DRIVE BELT, TOOTHED, DOUBLE FABRIC HEAVY DUTY ***TO USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 15 August 2006
Status: active
Page Count: 6
scope:

This specification defines the basic physical requirements for a toothed drive belt based on polychloroprene rubber with a double layer of polyamide facing fabric and glass fiber tension cords. The belt is suitable for use where continuous service temperatures of up to 100 °C are experienced but excessive oil contact should be avoided.

Document History

FORD ESD-M96D5-A
August 15, 2006
DRIVE BELT, TOOTHED, DOUBLE FABRIC HEAVY DUTY ***TO USED WITH FORD WSS-M99P1111-A***
This specification defines the basic physical requirements for a toothed drive belt based on polychloroprene rubber with a double layer of polyamide facing fabric and glass fiber tension cords. The...
September 30, 1991
DRIVE BELT - TOOTHED, DOUBLE FABRIC, HEAVY DUTY
1. SCOPE: This specification defines the basic physical requirements for a toothed drive belt based on polychloroprene rubber with a double layer of polyamide facing fabric and glass fibre tension...

References

Advertisement