NPFC - MIL-T-83454

TERMINAL, STUD, BLIND PLATE, FOR ELECTRICAL BONDING AND GROUNDING (NONINSULATED)

inactive
Buy Now
Organization: NPFC
Publication Date: 30 April 1975
Status: inactive
Page Count: 11
scope:

This specification covers blind plate stud terminals used for electrical bonding and grounding.

The military part number shall consist of the letter "M", the basic document number, and an assigned dash number (see 3.1) as shown in the following:

The sleeve material and finish shall be identified by a single letter in accordance with the following:

A 6061-T6 aluminum alloy per QQ-A-225/8, #600 alodine per MIL-C-5541, type 1, grade C, class III.

B Naval brass per QQ-B-639, half hard, tin plate per MIL-T-10727.

The stud material and finish shall be identified by a single letter in accordance with the following:

A 4140 per MIL-S-5626, 8740 per MIL-S-6049, or 4340 per MIL-S-5000 alloy steel, heat treated 160/180 ksi tensile (Rc36 to 40) cadmium plated per QQ-P-416, type II, class 2.

The nominal thickness (grip) of the structure to which the stud is to be attached shall be indicated by a single digit representing the thickness in sixteenth's of an inch.

The stud thread length shall be indicated by two digits representing the length in sixteenth's of an inch.

Document History

September 26, 2019
TERMINALS, STUD, BLIND PLATE, FOR ELECTRICAL BONDING AND GROUNDING (NONINSULATED)
The blind plate stud terminals covered by this specification are intended for use in aircraft applications requiring high mechanical and electrical reliability and high resistance to physical...
July 6, 2016
TERMINALS, STUD, BLIND PLATE, FOR ELECTRICAL BONDING AND GROUNDING (NONINSULATED)
The blind plate stud terminals covered by this specification are intended for use in aircraft applications requiring high mechanical and electrical reliability and high resistance to physical...
March 10, 2011
TERMINALS, STUD, BLIND PLATE, FOR ELECTRICAL BONDING AND GROUNDING (NONINSULATED)
The blind plate stud terminals covered by this specification are intended for use in aircraft applications requiring high mechanical and electrical reliability and high resistance to physical...
May 9, 2005
TERMINAL, STUD, BLIND PLATE, FOR ELECTRICAL BONDING AND GROUNDING (NONINSULATED)
A description is not available for this item.
October 27, 1998
TERMINAL, STUD, BLIND PLATE, FOR ELECTRICAL BONDING AND GROUNDING (NONINSULATED)
A description is not available for this item.
April 17, 1987
TERMINAL, STUD, BLIND PLATE, FOR ELECTRICAL BONDING AND GROUNDING (NONINSULATED)
A description is not available for this item.
August 22, 1979
TERMINAL, STUD, BLIND PLATE, FOR ELECTRICAL BONDING AND GROUNDING (NONINSULATED)
A description is not available for this item.
August 22, 1979
TERMINAL, STUD, BLIND PLATE, FOR ELECTRICAL BONDING AND GROUNDING (NONINSULATED)
A description is not available for this item.
October 29, 1975
TERMINAL, STUD, BLIND PLATE, FOR ELECTRICAL BONDING AND GROUNDING (NONINSULATED)
A description is not available for this item.
MIL-T-83454
April 30, 1975
TERMINAL, STUD, BLIND PLATE, FOR ELECTRICAL BONDING AND GROUNDING (NONINSULATED)
This specification covers blind plate stud terminals used for electrical bonding and grounding. The military part number shall consist of the letter "M", the basic document number, and an assigned...
April 30, 1975
TERMINAL, STUD, BLIND PLATE, FOR ELECTRICAL BONDING AND GROUNDING (NONINSULATED)
A description is not available for this item.

References

Advertisement