ISO 11929-2
Determination of the Detection Limit and Decision Threshold for Ionizing Radiation Measurements - Part 2: Fundamentals and Application to Counting Measurements with the Influence of Sample Treatment
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 July 2000 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Radiation measurements): | 17.240 |
Document History
February 1, 2019
Determination of the characteristic limits (decision threshold, detection limit and limits of the coverage interval) for measurements of ionizing radiation - Fundamentals and application - Part 2: Advanced applications
The ISO 11929 series specifies a procedure, in the field of ionizing radiation metrology, for the calculation of the “decision threshold”, the “detection limit” and the “limits of the coverage...
ISO 11929-2
July 1, 2000
Determination of the Detection Limit and Decision Threshold for Ionizing Radiation Measurements - Part 2: Fundamentals and Application to Counting Measurements with the Influence of Sample Treatment
A description is not available for this item.