ISO/IEC 17341
Information technology Data interchange on 120 mm and 80 mm optical disk using +RW format Capacity: 4,7 Gbytes and 1,46 Gbytes per side (Recording speed up to 4X)
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 February 2005 |
| Status: | inactive |
| Page Count: | 128 |
| ICS Code (Optical storage devices): | 35.220.30 |
Document History
June 15, 2009
Information technology - Data interchange on 120 mm and 80 mm optical disk using +RW format - Capacity: 4,7 Gbytes and 1,46 Gbytes per side (recording speed up to 4X)
This International Standard specifies the mechanical, physical and optical characteristics of 120 mm rewritable optical disks with capacities of 4,7 Gbytes and 9,4 Gbytes. It specifies the quality of...
December 1, 2006
Information technology Data Interchange on 120 mm and 80 mm Optical Disk using +RW Format Capacity: 4,7 Gbytes and 1,46 Gbytes per Side (Recording speed up to 4X)
A description is not available for this item.
ISO/IEC 17341
February 1, 2005
Information technology Data interchange on 120 mm and 80 mm optical disk using +RW format Capacity: 4,7 Gbytes and 1,46 Gbytes per side (Recording speed up to 4X)
A description is not available for this item.
July 15, 2004
Information technology Data interchange on 120 mm and 80 mm optical disk using +RW format Capacity: 4,7 Gbytes and 1,46 Gbytes per side
A description is not available for this item.