ISO 2909

Petroleum products - Calculation of viscosity index from kinematic viscosity

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 December 2002
Status: active
Page Count: 14
ICS Code (Petroleum products in general): 75.080
scope:

This International Standard describes two procedures for calculating the viscosity index (VI) of petroleum products and related materials, such as lubricating oils, from their kinematic viscosities at 40 °C and 100 °C.

Procedure A is applicable to petroleum products of viscosity index up to and including 100.

Procedure B is applicable to petroleum products of viscosity index 100 or greater.

NOTE The results obtained from the calculation of VI from kinematic viscosities determined at 40 °C and 100 °C are virtually the same as those obtained from the former VI system using kinematic viscosities determined at 37,78 °C and 98,89 °C.

This International Standard does not apply to petroleum products with kinematic viscosities less than 2,0 mm2/s at 100 °C. Table 1 applies to petroleum products with kinematic viscosities between 2 mm2/s and 70 mm2/s at 100 °C. Equations are provided for calculating the viscosity index of petroleum products having kinematic viscosities above 70 mm2/s at 100 °C.

NOTE In cases where kinematic viscosity data are not available at temperatures of 40 °C and 100 °C, an estimate may be made of the viscosity index by calculating the kinematic viscosity at temperatures of 40 °C and 100 °C from data obtained at other temperatures. Such viscosity index data may be considered as suitable for information only and not for specification purposes.

Document History

ISO 2909
December 15, 2002
Petroleum products - Calculation of viscosity index from kinematic viscosity
This International Standard describes two procedures for calculating the viscosity index (VI) of petroleum products and related materials, such as lubricating oils, from their kinematic viscosities...
September 1, 1981
Petroleum Products - Calculation of Viscosity Index from Kinematic Viscosity
A description is not available for this item.

References

Advertisement