DS/EN ISO 7792-1

Plastics - Thermoplastic polyester (TP) moulding and extrusion materials - Part 1: Designation system and basis for specifications

inactive
Organization: DS
Publication Date: 11 August 2004
Status: inactive
Page Count: 19
ICS Code (Thermoplastic materials): 83.080.20
scope:

This part of EN ISO 7792 establishes a system of designation for thermoplastic polyester (TP) material, which may be used as the basis for specifications. It covers polyester homopolymers for moulding and extrusion based on poly(ethylene terephthalate) (PET), poly(butylene terephthalate) (PBT), poly(cyclohexylenedimethylene terephthalate) (PCT), poly(ethylene naphthalate) (PEN) and other TP-types and copolyesters of various compositions for moulding and extrusion.

Document History

December 20, 2012
Plastics – Thermoplastic polyester (TP) moulding and extrusion materials – Part 1: Designation system and basis for specifications
ISO 7792-1:2012 establishes a system of designation for thermoplastic polyester (TP) material, which may be used as the basis for specifications. It covers polyester homopolymers for moulding and...
DS/EN ISO 7792-1
August 11, 2004
Plastics - Thermoplastic polyester (TP) moulding and extrusion materials - Part 1: Designation system and basis for specifications
This part of EN ISO 7792 establishes a system of designation for thermoplastic polyester (TP) material, which may be used as the basis for specifications. It covers polyester homopolymers for...
Plastics - Thermoplastic polyester (TP) moulding and extrusion materials - Part 1: Designation system and basis for specifications (ISO/DIS 7792-1:2011)
This part of ISO 7792 establishes a system of designation for thermoplastic polyester (TP) material, which may be used as the basis for specifications. It covers polyester homopolymers for moulding...
Plastics - Thermoplastic polyester (TP) moulding and extrusion materials - Part 1: Designation system and basis for specifications (ISO/FDIS 7792-1:2012)
This part of ISO 7792 establishes a system of designation for thermoplastic polyester (TP) material, which may be used as the basis for specifications. It covers polyester homopolymers for moulding...
Advertisement