DIN - LN 29519

Studs for locking with serrated ring, with minimum tensile strength of 125 kg/mm2, for temperatures up to 700 °C, corrosion resistant

inactive
Organization: DIN
Publication Date: 1 October 1967
Status: inactive
Page Count: 4
ICS Code (DINGCD23): DINGCD23
ICS Code (Bolts, screws, studs): 49.030.20

Document History

May 1, 2014
Stiftschrauben mit Ringsicherung, mit einer Mindestzugfestigkeit von 125 kg/mm2, fuer Temperaturen bis 700 °C, korrosionsbestaendig; Nicht fuer Neukonstruktionen
A description is not available for this item.
LN 29519
October 1, 1967
Studs for locking with serrated ring, with minimum tensile strength of 125 kg/mm2, for temperatures up to 700 °C, corrosion resistant
A description is not available for this item.
Advertisement