ISO 4995

Hot-Rolled Steel Sheet of Structural Quality

inactive
Buy Now
Organization: ISO
Publication Date: 15 August 2001
Status: inactive
Page Count: 18
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

This International Standard applies to hot-rolled steel sheet of structural quality in the grades and classes listed in Tables 1 and 2, usually without the use of microalloying elements. The product is intended for structural purposes where particular mechanical properties are required. It is generally used in the delivered condition and is intended for bolted, riveted or welded structures. This product is produced on a wide strip mill, not a plate mill.

This product is commonly produced in thicknesses from 1,6 mm to 6 mm and widths of 600 mm and over, in coils and cut lengths.

Hot-rolled sheet less than 600 mm wide may be slit from wide sheet and will be considered as sheet.

NOTE Hot-rolled sheet up to but not including 3 mm in thickness is commonly know as "sheet". Hot-rolled sheet 3 mm and over in thickness is commonly know as either "sheet" or "plate".

This International Standard does not cover steels intended for boilers or pressure vessels, or steels designated as commercial quality or drawing qualities (covered in ISO 3573) or steels to be re-rolled to cold-reduced products, or steels designated as weathering steels, having increased atmospheric corrosion resistance.

Document History

October 1, 2014
Hot-rolled steel sheet of structural quality
This International Standard applies to hot-rolled steel sheet of structural quality in the grades listed in Table 1, usually prepared without the use of microalloying elements. The product is...
August 15, 2008
Hot-rolled steel sheet of structural quality
This International Standard applies to hot-rolled steel sheet of structural quality in the grades and classes listed in Table 1, usually prepared without the use of microalloying elements. The...
ISO 4995
August 15, 2001
Hot-Rolled Steel Sheet of Structural Quality
This International Standard applies to hot-rolled steel sheet of structural quality in the grades and classes listed in Tables 1 and 2, usually without the use of microalloying elements. The product...
January 1, 1993
Hot-Rolled Steel Sheet of Structural Quality
A description is not available for this item.

References

Advertisement