ISO 2725-1
Assembly tools for screws and nuts — Square drive sockets — Part 1: Hand-operated sockets
| Organization: | ISO |
| Publication Date: | 15 February 2007 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Hand-operated tools): | 25.140.30 |
scope:
This part of ISO 2725 specifies dimensions, the designation and the marking of hand-operated square drive sockets with operating end and having a hexagonal or double hexagonal form in accordance with ISO 1174-1.
Machine-operated sockets ("impact") are dealt with in ISO 2725-2.
NOTE 1 Hand-operated square drive sockets are listed under number 2 1 02 01 0 in ISO 1703.
NOTE 2 The figures in this part of ISO 2725 are given only as examples. They are not intended to influence the manufacturer's design.
Document History