MODUK - DEF STAN 61-12: PART 27

Wires, Cords and Cables Electrical - Metric Units Part 27: Cables and Wires Electrical for Power Connections to Mobile Equipment

inactive
Organization: MODUK
Publication Date: 26 February 1994
Status: inactive
Page Count: 32
scope:

This Defence Standard specifies the requirements for flexible cables and wires used for the interconnection of ground equipment, and for providing ground power supplies to aircraft, vehicles and other equipment used by the MOD. Cables and wires listed in table IA and ID and IIA and IIB have an overall elastomeric sheath of heavy duty, heat resistant, oil resistant and flame retardant compound.

these cables and wires are suitable for use at voltages up to 500 V rms (where the conductor size is 2.5 mm2 or less), or 750 V rms (where the conductor size is 4 mm2 or greater), at frequencies up to 400 Hz, and where the combination of ambient temperature and temperature rise due to the current produces a stabilized conductor temperature not exceeding 85oC.These cables and wires are suitable for deployment and recovery at temperatures down to -34oc.

Tables IA and IB list flexible cables and wires for the general interconnection of electrical equipment or provision of ground supplies. Tables IC and Id deal more specifically with flexible cables for ground supplies to aircraft and other vehicles on airfields, and incorporate monitoring and control cores or a pilot core. Tables IB and ID specify a metal braid between inner and overall sheaths, to provide improved mechanical protection and earth fault impedance. Table IE list flexible cables unscreened, of reduced weight and diameter for field power distribution some of which incorporate pilot conductors.

Tables IIA and IIB list items to be used for maintenance purposes only. This Standard does not include a Table III listing items which are no longer to be provisioned but attention is drawn to the historical record on the opposite page.

This Standard covers six types of cables and wires, as follows:

Cables, power, electrical (unscreened). Two to four cores inclusive. See Table IA and IIA.

Cables, power, electrical (collectively screened). Two, four or five cores. See Tables IB and IIB.

Cables, power, electrical (unscreened). Two or four power cores. With additional monitoring or control cores. See Table IC.

Cables, power, electrical (collectively screened). Two or four power cores. With additional monitoring core. See Table ID.

Wires, electrical. See Table IA.

Cables power electrical unscreened, single core, three and five core with and without pilot cores. See table IE.

A cross reference to the cables and wires formerly covered by the EL Specifications which have been superseded by this Standard appears in Annex A.

Document History

September 11, 2008
Wires, Cords and Cables Electrical - Metric Units Part 27 Cables and Wires Electrical for Power Connections to Mobile Equipment
This Defence Standard specifies the requirements for flexible cables and wires used for the interconnection of ground equipment, and for providing ground power supplies to aircraft, vehicles and...
February 26, 1994
Wires, Cords and Cables Electrical - Metric Units Part 27: Cables and Wires Electrical for Power Connections to Mobile Equipment
This Defence Standard specifies the requirements for flexible cables and wires used for the interconnection of ground equipment, and for providing ground power supplies to aircraft, vehicles and...
February 26, 1994
Wires, Cords and Cables, Electrical - Metric Units Cables and Wires Electrical for Power Connections to Mobile Equipment
This Defence Standard specifies the requirements for flexible cables and wires used for the interconnection of ground equipment, and for providing ground power supplies to aircraft, vehicles and...
February 26, 1994
Wires, Cords and Cables Electrical - Metric Units Part 27: Cables and Wires Electrical for Power Connections to Mobile Equipment
This Defence Standard specifies the requirements for flexible cables and wires used for the interconnection of ground equipment, and for providing ground power supplies to aircraft, vehicles and...
DEF STAN 61-12: PART 27
February 26, 1994
Wires, Cords and Cables Electrical - Metric Units Part 27: Cables and Wires Electrical for Power Connections to Mobile Equipment
This Defence Standard specifies the requirements for flexible cables and wires used for the interconnection of ground equipment, and for providing ground power supplies to aircraft, vehicles and...
February 26, 1994
Wires, Cords and Cables Electrical - Metric Units Part 27: Cables and Wires Electrical for Power Connections to Mobile Equipment
This Defence Standard specifies the requirements for flexible cables and wires used for the interconnection of ground equipment, and for providing ground power supplies to aircraft, vehicles and...
January 1, 1994
Wires, Cords and Cables Electrical - Metric Units Part 27: Cables and Wires Electrical for Power Connections to Mobile Equipment
This Defence Standard specifies the requirements for flexible cables and wires used for the interconnection of ground equipment, and for providing ground power supplies to aircraft, vehicles and...
January 1, 1987
Wires, Cords and Cables Electrical - Metric Units Part 27: Cables and Wires, Electrical (for Power Connections to Mobile Equipment)
This Defence Standard specifies the requirements for flexible cables and wires used for the interconnection of ground equipment, and for providing ground p:JWer supplies to aircraft, vehicles and...
Advertisement