ASD-STAN - PREN 3052

Aerospace Series Bolts, Hexagonal Normal Head, Close Tolerance Shank, Short Thread in Corrosion Resisting Steel, Passivated Classification: 1100 MPa/425 Degrees Celsius

inactive
Organization: ASD-STAN
Publication Date: 1 February 1987
Status: inactive
Page Count: 7

Document History

July 30, 1999
Aerospace Series Bolts, Hexagonal Normal Head, Close Tolerance Normal Shank, Short Thread, in Heat and Corrosion Resisting Steel, Passivated Classification: 1100 MPa (at Ambient Temperature) / 425 Degrees C
A description is not available for this item.
PREN 3052
February 1, 1987
Aerospace Series Bolts, Hexagonal Normal Head, Close Tolerance Shank, Short Thread in Corrosion Resisting Steel, Passivated Classification: 1100 MPa/425 Degrees Celsius
A description is not available for this item.
Advertisement