IEC 60747-1

Semiconductor devices - Discrete devices and integrated circuits Part 1: General

inactive
Buy Now
Organization: IEC
Publication Date: 1 January 1983
Status: inactive
Page Count: 204
ICS Code (Semiconductor devices): 31.080
scope:

Publications 747 are intended to give :

- standards that are generally valid for discrete devices as well as for integrated circuits:

-additional standards to complete the set of standards for discrete devices

Document History

August 1, 2010
Semiconductor devices – Part 1: General
This part of IEC 60747 gives the general requirements applicable to the discrete semiconductor devices and integrated circuits covered by the other parts of IEC 60747 and IEC 60748 (see Annex A).
May 1, 2010
AMENDMENT 1 Semiconductor devices – Part 1: General
This part of IEC 60747 gives the general requirements applicable to the discrete semiconductor devices and integrated circuits covered by the other parts of IEC 60747 and IEC 60748 (see Annex A).
September 1, 2008
Semiconductor devices – Part 1: General
This part of IEC 60747 gives the general requirements applicable to the discrete semiconductor devices and integrated circuits covered by the other parts of IEC 60747 and IEC 60748 (see Annex A).
February 1, 2006
Semiconductor devices – Part 1: General
This part of IEC 60747 gives the general requirements applicable to the discrete semiconductor devices and integrated circuits covered by the other parts of IEC 60747 and IEC 60748 (see Annex A).
IEC 60747-1
January 1, 1983
Semiconductor devices - Discrete devices and integrated circuits Part 1: General
Publications 747 are intended to give : - standards that are generally valid for discrete devices as well as for integrated circuits: -additional standards to complete the set of standards for...
Advertisement