DS/ETS 300333

Satellite Earth Stations and Systems (SES) - Receive-only Very Small Aperture Terminals (VSATs) used for data distribution operating in the 4 GHz frequency band

inactive
Organization: DS
Publication Date: 31 October 1995
Status: inactive
ICS Code (Radio relay and fixed satellite communications systems): 33.060.30
scope:

This ETS provides specifications for the standardisation of the characteristics of receive-only Very Small Aperture Terminals (VSATs) operating as part of a satellite network used for the distribution of data. The equipment considered in this ETS comprises both the "outdoor unit", usually composed of the antenna subsystem and, associated Low Noise Block (LNB), and the "indoor unit" composed of the remaining part of the communication chain, including the cable between these two units.

Document History

December 3, 1997
Satellite Earth Stations and Systems (SES) - Receive-only Very Small Aperture Terminals (VSATs) operating in the 4 GHz frequency band
This European Telecommunication Standard (ETS) provides specifications for the standardization of the characteristics of receive-only Very Small Aperture Terminals (VSATs) operating as part of a...
DS/ETS 300333
October 31, 1995
Satellite Earth Stations and Systems (SES) - Receive-only Very Small Aperture Terminals (VSATs) used for data distribution operating in the 4 GHz frequency band
This ETS provides specifications for the standardisation of the characteristics of receive-only Very Small Aperture Terminals (VSATs) operating as part of a satellite network used for the...
Advertisement