NPFC - MIL-C-23218

CONVEYOR, VERTICAL, TRAY, 100-POUND PACKAGE TRAY CAPACITY

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 13 November 1985
Status: active
Page Count: 42
scope:

This specification covers powered, tray type, vertical conveyors used for handling packages up to 100 pounds on board Naval ships.

Conveyors shall be of the following types, as specified (see 6.2.1):

Type I - Trunk (integral). Class 100A - for maximum size package of 36 inches wide by 24 inches deep by 36 inches high. Class 100B - for maximum size package of 24 inches wide by 20 inches deep by 30 inches high. Type II - Frame. Class 100C - for maximum size package of 24 inches wide by 20 inches deep by 30 inches high.

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Commander, Naval Sea Systems Command, SEA 55Z3, Department of the Navy, Washington, DC 20362-5101 by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

intended Use:

The conveyors are to be used in the following applications:

Class 100A - for all new construction of U.S. Navy ships and for replacement of existing 100-pound and 175-pound vertical... View More

Document History

MIL-C-23218
November 13, 1985
CONVEYOR, VERTICAL, TRAY, 100-POUND PACKAGE TRAY CAPACITY
This specification covers powered, tray type, vertical conveyors used for handling packages up to 100 pounds on board Naval ships. Conveyors shall be of the following types, as specified (see...
March 29, 1978
CONVEYOR, VERTICAL, TRAY, 100-POUND PACKAGE TRAY CAPACITY
A description is not available for this item.
May 19, 1965
CONVEYOR, VERTICAL, TRAY, 100-POUND PACKAGE TRAY CAPACITY
A description is not available for this item.
October 9, 1962
CONVEYOR, VERTICAL, TRAY, 100-POUND PACKAGE TRAY CAPACITY
A description is not available for this item.

References

Advertisement