IEC 60851-4

Winding Wires - Test Methods - Part 4: Chemical Properties

inactive
Buy Now
Organization: IEC
Publication Date: 1 March 2005
Status: inactive
Page Count: 42
ICS Code (Wires): 29.060.10
scope:

This part of IEC 60851 specifies the following tests:

- Test 12: Resistance to solvents;

- Test 16: Resistance to refrigerants;

- Test 17: Solderability;

- Test 20: Resistance to transformer oil.

For definitions, general notes on methods of test and the complete series of methods of test for winding wires see IEC 60851-1.

Document History

July 1, 2016
Winding wires – Test methods – Part 4: Chemical properties
This part of IEC 60851 specifies the following tests: – Test 12: Resistance to solvents; – Test 16: Resistance to refrigerants; – Test 17: Solderability; – Test 20: Resistance to transformer oil....
IEC 60851-4
March 1, 2005
Winding Wires - Test Methods - Part 4: Chemical Properties
This part of IEC 60851 specifies the following tests: – Test 12: Resistance to solvents; – Test 16: Resistance to refrigerants; – Test 17: Solderability; – Test 20: Resistance to transformer oil....
November 1, 1997
Winding Wires - Test Methods - Part 4: Chemical Properties
A description is not available for this item.
November 1, 1997
Winding Wires - Test Methods - Part 4: Chemical Properties
A description is not available for this item.
October 1, 1996
Winding Wires - Test Methods - Part 4: Chemical Properties
A description is not available for this item.

References

Advertisement