CENELEC - EN 61557-2
Electrical Safety in Low Voltage Distribution Systems up to 1 kV a.c. and 1,5 kV d.c. - Equipment for Testing, Measuring or Monitoring of Protective Measures Part 2: Insulation Resistance
inactive
| Organization: | CENELEC |
| Publication Date: | 1 March 1997 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Electrical engineering): | 29 |
Document History
December 1, 2021
Electrical safety in low voltage distribution systems up to 1 000 V AC and 1 500 V DC - Equipment for testing, measuring or monitoring of protective measures - Part 2: Insulation resistance
This part of IEC 61557 specifies the requirements applicable to equipment for measuring the insulation resistance of equipment and installations in the de-energized state.
March 1, 2007
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 2: Insulation resistance
A description is not available for this item.
EN 61557-2
March 1, 1997
Electrical Safety in Low Voltage Distribution Systems up to 1 kV a.c. and 1,5 kV d.c. - Equipment for Testing, Measuring or Monitoring of Protective Measures Part 2: Insulation Resistance
A description is not available for this item.