NPFC - MIL-S-19500/448
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, LOW-POWER TYPES 2N4405 AND TX2N4405
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 8 February 1989 |
| Status: | inactive |
| Page Count: | 5 |
Document History
September 5, 2018
TRANSISTOR, PNP, SILICON, LOW-POWER, TYPES 2N4405, JAN, JANTX
This specification covers the performance requirements for PNP, silicon, low-power transistors. Two levels of product assurance (JAN and JANTX) are provided for each encapsulated device type as...
September 12, 2013
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, LOW-POWER, TYPE 2N4405, 2N4405UA, and 2N4405UB, JAN AND JANTX
This specification covers the performance requirements for PNP, silicon, low-power transistors. Two levels of product assurance are provided for each device type as specified in MIL-PRF-19500.
October 18, 2011
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, LOW-POWER, TYPE 2N4405, 2N4405UA, and 2N4405UB, JAN AND JANTX
This specification covers the performance requirements for PNP, silicon, low-power transistors. Two levels of product assurance are provided for each device type as specified in MIL-PRF-19500.
February 24, 2010
Semiconductor Device, Transistor, PNP, Silicon, Low-Power, Type 2N4405, 2N4405UA, and 2N4405UB, JAN and JANTX
This specification covers the performance requirements for PNP, silicon, low-power transistors. Two levels of product assurance are provided for each device type as specified in MIL-PRF-19500.
December 3, 2004
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, LOW-POWER, TYPE 2N4405, 2N4405UA, and 2N4405UB, JAN AND JANTX
This specification covers the performance requirements for PNP, silicon, low-power transistors. Two levels of product assurance are provided for each device type as specified in MIL-PRF-19500.
December 20, 2002
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, LOW-POWER TYPE 2N4405 JAN AND JANTX
This specification covers the performance requirements for PNP, silicon, low-power transistors. Two levels of product assurance are provided for each device type as specified in MIL-PRF-19500.
July 15, 2001
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, LOW-POWER TYPE 2N4405 JAN, JANTX
A description is not available for this item.
February 3, 1999
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, LOW-POWER TYPE 2N44û5 JAN, JANTX
This specification covers the performance requirements for PNP, silicon, low-power transistors. Two levels of product assurance is provided for each device type as specified in MIL-PRF-19500.
March 29, 1993
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, LOW-POWER TYPE 2N4405 JANTX
This specification covers the detail requirements for PNP, silicon, low-power transistors. One level of product assurance is provided for each device type as specified in MIL-S-19500.
See 3.3....
MIL-S-19500/448
February 8, 1989
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, LOW-POWER TYPES 2N4405 AND TX2N4405
A description is not available for this item.
August 27, 1979
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, LOW-POWER TYPES 2N4405 AND TX2N4405
A description is not available for this item.
April 19, 1973
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, LOW-POWER TYPES 2N4405 AND TX2N4405
A description is not available for this item.
September 26, 1972
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, LOW-POWER TYPES 2N4405 AND TX2N4405
A description is not available for this item.
February 7, 1972
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, LOW-POWER TYPES 2N4405 AND TX2N4405
A description is not available for this item.
December 3, 1971
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, LOW-POWER TYPES 2N4405 AND TX2N4405
A description is not available for this item.
April 14, 1971
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, LOW-POWER TYPES 2N4405 AND TX2N4405
A description is not available for this item.