SNV - SN EN 13774
Valves for gas distribution systems with maximum operating pressure less than or equal to 16 bar - Performance requirements
inactive
| Organization: | SNV |
| Publication Date: | 1 April 2003 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Valves in general): | 23.060.01 |
Document History
April 1, 2013
Valves for gas distribution systems with maximum operating pressure less than or equal to 16 bar - Performance requirements
This European Standard deals with metal isolating valves used for gas distribution systems with maximum operating pressure up to 16 bar, and which operate with fuel gases of the first, the second and...
SN EN 13774
April 1, 2003
Valves for gas distribution systems with maximum operating pressure less than or equal to 16 bar - Performance requirements
A description is not available for this item.