DLA - SMD-5962-89945 REV A
MICROCIRCUITS, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY TTL, 8-BIT D-TYPE EDGE-TRIGGERED READ BACK LATCHES, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 14 April 1992 |
| Status: | inactive |
| Page Count: | 15 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 54ALS996 8-bit D-type edge-triggered read back latches
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline Letter Case outline K F-6 (24,-lead, .640" × .420" × .090"), flat package L D-9 (24,-lead, 1.280" × .310" × .200"), dual-in-line package 3 C-4 (28-terminal, .460" × .460" × .100"), square chip carrier package
Supply voltage range - - - - - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC input voltage (G,[R bar][D bar],[E bar][N bar],CLK and T/[C bar]) - - - - - - - - - - - - +7.0 V dc Voltage applied to D and to disabled three-state outputs - - - +5.5 V dc Storage temperature range - - - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - - - - - +300°C Thermal resistance, junction-to-case (θJC) - - - - - - - - - - See MIL-M-38510, appendix C Maximum power dissipation (PD) 1/ - - - - - - - - - - - - - - - 467.5 mW Junction temperature (TJ) - - - - - - - - - - - - - - - - - - +175°C
Supply voltage range (VCC) - - - - - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Minimum high level input voltage (VIH): [G bar] and [R bar][D bar] - - - - - - - - - - - - - - - - - - - - - - - - - - +2.2 V dc All others - - - - - - - - - - - - - - - - - - - - - - - - - +2.0 V dc Maximum low level input voltage (VIL) - - - - - - - - - - - - - 0.8 V Case operating temperature range (TC) - - - - - - - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History