VA - FED H-08-1 SEC 01570

GLOVEBAG ASBESTOS ABATEMENT

active, Most Current
Organization: VA
Publication Date: 1 September 2005
Status: active
Page Count: 62
scope:

1. These specifications provide general guidance to personnel given the task of designing and executing a Class I asbestos glovebag abatement project. Each abatement is a unique situation and therefore must be tailored for that project. This specification incorporates current regulatory requirements and current best abatement practices, procedures and technology. The Architect/Engineer and/or the Industrial Hygiene consultants may provide additional specification additions or deletions to this specification that, in their professional judgment, will ensure a safe and effective approach to a specific abatement project while maintaining compliance with applicable regulations and VA policy. Any changes must be clearly marked on/attached to this document prior to finalization of the specification so that the changes will be adequately considered in the review process by the VA.

2. These specifications are to be used in conjunction with Contractor selection criteria; special instructions package; and general construction provisions.

Document History

FED H-08-1 SEC 01570
September 1, 2005
GLOVEBAG ASBESTOS ABATEMENT
1. These specifications provide general guidance to personnel given the task of designing and executing a Class I asbestos glovebag abatement project. Each abatement is a unique situation and...

References

Advertisement