DS/EN 12834
Road transport and traffic telematics - Dedicated Short Range Communication (DSRC) - DSRC application layer
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 2 December 2003 |
| Status: | active |
| Page Count: | 46 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This European Standard specifies the Application Layer Core which provides communication tools for applications based on DSRC. These tools consist of Kernels that can be used by application processes via service primitives. The application processes, including application data and application specific functions, are outside the scope of this European Standard.
Document History
DS/EN 12834
December 2, 2003
Road transport and traffic telematics - Dedicated Short Range Communication (DSRC) - DSRC application layer
This European Standard specifies the Application Layer Core which provides communication tools for applications based on DSRC. These tools consist of Kernels that can be used by application processes...