ETSI - PRETS 300 394-2-4

Radio Equipment and Systems (RES); Trans-European Trunked Radio (TETRA); Conformance Testing Specification; Part 2: Protocol Testing Specification for Voice Plus Data (V+D); Part 2-4: Abstract Test Suite (ATS) for Medium Access Control (MAC)

inactive
Organization: ETSI
Publication Date: 1 December 1996
Status: inactive
Page Count: 22
scope:

This European Telecommunication Standard (ETS) contains the Abstract Test Suite (ATS) to test the TETRA Medium Access Control (MAC) layer. The MAC protocol is specified in ETS 300 392-2 [2].

The Test Suite Structure (TSS) and Test Purposes (TPs) for this ATS are defined in ETS 300 394-2-1 [1]. The objective of this test specification is to provide a basis for approval tests for TETRA equipment giving a high probability of air interface inter-operability between different manufacturer's TETRA equipment.

The ISO standard for the methodology of conformance testing, ISO/IEC 9646-1 [3], ISO/IEC 9646-2 [4], ISO/IEC 9646-3 [5] and ISO/IEC 9646-5 [6], as well as the ETSI rules for conformance testing, ETS 300 406 [8] and ETR 141 (see annex D), are used as a basis for the test methodology.

Annex A provides the Tree and Tabular Combined Notation (TTCN) part of this ATS.

Annex B provides the Partial Protocol Implementation eXtra Information for Testing (PIXIT) Proforma of this ATS.

Annex C provides the Protocol Conformance Test Report (PCTR) Proforma of this ATS.

Document History

February 1, 1998
Terrestrial Trunked Radio (TETRA); Conformance Testing Specification; Part 2: Protocol Testing Specification for Voice Plus Data (V+D); Sub-Part 4: Abstract Test Suite (ATS) for Medium Access Control (MAC)
A description is not available for this item.
December 1, 1997
Terrestrial Trunked Radio (TETRA); Conformance Testing Specification; Part 2: Protocol Testing Specification for Voice Plus Data (V+D); Part 2-4: Abstract Test Suite (ATS) for Medium Access Control (MAC)
This European Telecommunication Standard (ETS) contains the Abstract Test Suite (ATS) to test the TETRA Medium Access Control (MAC) layer. The MAC protocol is specified in ETS 300 392-2 [2]. The Test...
PRETS 300 394-2-4
December 1, 1996
Radio Equipment and Systems (RES); Trans-European Trunked Radio (TETRA); Conformance Testing Specification; Part 2: Protocol Testing Specification for Voice Plus Data (V+D); Part 2-4: Abstract Test Suite (ATS) for Medium Access Control (MAC)
This European Telecommunication Standard (ETS) contains the Abstract Test Suite (ATS) to test the TETRA Medium Access Control (MAC) layer. The MAC protocol is specified in ETS 300 392-2 [2]. The...

References

Advertisement