DS/EN 61346-2
Industrial systems, installations and equipment and industrial products - Structuring principles and reference designations - Part 2: Classification of objects and codes for classes
| Organization: | DS |
| Publication Date: | 21 March 2001 |
| Status: | inactive |
| Page Count: | 51 |
| ICS Code (Electrical and electronics engineering drawings): | 01.100.25 |
| ICS Code (Electrical engineering in general): | 29.020 |
scope:
This part of IEC 61346 defines object classes and associated letter codes for these classes to be used in reference designations. The classification schemes are applicable for objects in all technical areas and may be applied at any position in a tree-like structure set up in accordance with IEC 61346-1. NOTE - The classification of objects that are of interest from the location aspect only is not considered in the present edition of IEC 61346-2.
Document History