AFNOR - NF EN 4009

Aerospace series - Bolts, double hexagon head, close tolerance shank, medium length thread, in heat resisting nickel base alloy NI-PH2601 (Inconel 718) - Classification : 1 550 MPa (at ambient temperature) / 650 °C

active, Most Current
Organization: AFNOR
Publication Date: 1 May 2005
Status: active
ICS Code (Bolts, screws, studs): 49.030.20

Document History

NF EN 4009
May 1, 2005
Aerospace series - Bolts, double hexagon head, close tolerance shank, medium length thread, in heat resisting nickel base alloy NI-PH2601 (Inconel 718) - Classification : 1 550 MPa (at ambient temperature) / 650 °C
A description is not available for this item.
Advertisement