SN - NS-ISO 8378-2:1986

Information processing - Data interchange on 130 mm (5.25 in) flexible disk cartridges using modified frequency modulation recording at 7 958 ftprad, 3,8 tpmm (96 tpi), on both sides - Part 2: Track format A (= EN 28378-2) (ISO 8378-2:1986)

inactive, Most Current
Organization: SN
Publication Date: 1 May 1989
Status: inactive
ICS Code (Magnetic disks): 35.220.21

Document History

NS-ISO 8378-2:1986
May 1, 1989
Information processing - Data interchange on 130 mm (5.25 in) flexible disk cartridges using modified frequency modulation recording at 7 958 ftprad, 3,8 tpmm (96 tpi), on both sides - Part 2: Track format A (= EN 28378-2) (ISO 8378-2:1986)
A description is not available for this item.
Advertisement