D6163 REV A
Standard Specification for Styrene Butadiene Styrene (SBS) Modified Bituminous Sheet Materials Using Glass Fiber Reinforcements
| Publication Date: | 10 August 1998 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
scope:
1. Scope
1.1 This specification covers prefabricated modified bituminous sheet materials with glass fiber reinforcement, with or without granules, which use styrene butadiene styrene (SBS) thermoplastic elastomer as the primary modifier and are intended for use in the fabrication of multiple ply roofing and waterproofing membranes.
1.2 This specification is intended as a material specification only. Issues regarding the suitability of the specific roof constructions or application techniques are beyond this scope.
1.3 The specified tests and property limits used to characterize the sheet materials are intended to establish minimum properties. In-place roof system design criteria, such as fire resistance, field strength, impact/puncture resistance, material compatibility, uplift resistance, and others, are factors beyond the scope of this material specification.
1.4 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
Document History