AFNOR - NF EN 50065-2-2/A1

Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148,5 kHz - Part 2-2 : immunity requirements for mains communications equipment and systems operating in the range of frequencies 95 kHz to 148,5 kHz and intended for use in industrial environments

active, Most Current
Organization: AFNOR
Publication Date: 1 February 2006
Status: active
ICS Code (Switching and signalling systems): 33.040.30
ICS Code (Immunity): 33.100.20
ICS Code (Power transmission and distribution networks in general): 29.240.01

Document History

NF EN 50065-2-2/A1
February 1, 2006
Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148,5 kHz - Part 2-2 : immunity requirements for mains communications equipment and systems operating in the range of frequencies 95 kHz to 148,5 kHz and intended for use in industrial environments
A description is not available for this item.
November 1, 2003
Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148,5 kHz - Part 2-2 : immunity requirements for mains communications equipment and systems operating in the range of frequencies 95 kHz to 148,5 kHz and intented for use in résidential, commercial and light industrial environments
A description is not available for this item.
Advertisement