ISO 11452-5

Road Vehicles - Component Test Methods for Electrical Disturbances from Narrowband Radiated Electromagnetic Energy - Part 5: Stripline

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 April 2002
Status: active
Page Count: 20
ICS Code (Immunity): 33.100.20
ICS Code (Electrical and electronic equipment): 43.040.10
scope:

This part of ISO 11452 specifies stripline tests for determining the immunity of electronic components of passenger cars and commercial vehicles to electrical disturbances from narrowband electromagnetic energy, regardless of the vehicle propulsion system (e.g. spark-ignition engine, diesel engine, electric motor). To perform such tests, the equipment harness is exposed to a disturbance field. This technique is limited to equipment harnesses, which have a maximum diameter of one-third the stripline height or less.

The electromagnetic disturbances considered are limited to continuous narrowband electromagnetic fields.

Document History

ISO 11452-5
April 15, 2002
Road Vehicles - Component Test Methods for Electrical Disturbances from Narrowband Radiated Electromagnetic Energy - Part 5: Stripline
This part of ISO 11452 specifies stripline tests for determining the immunity of electronic components of passenger cars and commercial vehicles to electrical disturbances from narrowband...
January 1, 1995
Road Vehicles - Electrical Disturbances by Narrowband Radiated Electromagnetic Energy - Component Test Methods - Part 5: Stripline
A description is not available for this item.

References

Advertisement