IEC 60684-3-233
Flexible Insulating Sleeving - Part 3: Specifications for Individual Types of Sleeving - Sheet 233: Heat-Shrinkable Fluoroelastomer Sleeving, Flame Retarded, Fluid Resistant, Shrink Ratio 2:1
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 June 1998 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Insulating materials in general): | 29.035.01 |
Document History
January 1, 2006
Flexible Insulating Sleeving - Part 3: Specifications for Individual Types of Sleeving - Sheet 233: Heat-Shrinkable Fluoroelastomer Sleeving, Flame Retarded, Fluid Resistant, Shrink Ratio 2:1
This standard gives the requirements for two types of heat-shrinkable, flame retarded, fluid resistant1), nominal shrink ratio 2:1, fluoroelastomer sleeving for use at temperatures up to 200 °C:
−...
IEC 60684-3-233
June 1, 1998
Flexible Insulating Sleeving - Part 3: Specifications for Individual Types of Sleeving - Sheet 233: Heat-Shrinkable Fluoroelastomer Sleeving, Flame Retarded, Fluid Resistant, Shrink Ratio 2:1
A description is not available for this item.