DS/EN 1975+AC

Transportable gas cylinders - Specification for the design and construction of refillable transportable seamless aluminium and aluminium alloy gas cylinders of capacity from 0,5 litre up to 150 litre

inactive
Organization: DS
Publication Date: 15 March 2000
Status: inactive
Page Count: 78
ICS Code (Pressure vessels): 23.020.30
scope:

This standard specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes and tests at manufacture of refillable transportable seamless aluminium and aluminium alloy gas cylinders of water capacities from 0,5 l up to and including 150 l for compressed, liquefied and dissolved gases.

Document History

March 22, 2004
Transportable gas cylinders - Specification for the design and construction of refillable transportable seamless aluminium and aluminium alloy gas cylinders of capacity from 0,5 litre up to 150 litre
This standard specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes and tests at manufacture of refillable transportable seamless aluminium...
DS/EN 1975+AC
March 15, 2000
Transportable gas cylinders - Specification for the design and construction of refillable transportable seamless aluminium and aluminium alloy gas cylinders of capacity from 0,5 litre up to 150 litre
This standard specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes and tests at manufacture of refillable transportable seamless aluminium...
Advertisement