DLA - DESC-DWG-88018 REV B
RESISTOR, CHIP, FIXED, FILM, STYLE 0705
inactive
| Organization: | DLA |
| Publication Date: | 27 February 1992 |
| Status: | inactive |
| Page Count: | 7 |
scope:
This drawing describes the requirements for .050 by .075 chip resistors.
The complete PIN shall be as shown in the following example:
intended Use:
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Chip resistors can also be used in surfacing mounting applications.
Document History
January 29, 2024
RESISTOR, CHIP, FIXED, FILM, 0.200 WATT, STYLE 0705
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Resistors are also for use in surface mount applications.
July 23, 2021
RESISTOR, CHIP, FIXED, FILM, 0.200 WATT, STYLE 0705
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Resistors are also for use in surface mount applications.
June 24, 2014
RESISTOR, CHIP, FIXED, FILM, .200 WATT, STYLE 0705
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Resistors are also for use in surface mount applications.
January 22, 2007
RESISTOR, CHIP, FIXED, FILM, .200 WATT, STYLE 0705
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Resistors are also for use in surface mount applications.
February 25, 2005
RESISTOR, CHIP, FIXED, FILM, STYLE 0705
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Resistors are also for use in surface mount applications.
July 12, 2000
RESISTOR, CHIP, FIXED, FILM, STYLE 0705
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Resistors are also for use in surface mount applications.
DESC-DWG-88018 REV B
February 27, 1992
RESISTOR, CHIP, FIXED, FILM, STYLE 0705
This drawing describes the requirements for .050 by .075 chip resistors.
The complete PIN shall be as shown in the following example:
July 13, 1989
RESISTOR, CHIP, FIXED, FILM, STYLE 0705
A description is not available for this item.
March 30, 1988
RESISTOR, CHIP, FIXED, FILM, STYLE 0705
A description is not available for this item.