NPFC - MIL-HDBK-843
SHIP METALLIC MATERIAL COMPARISION
| Organization: | NPFC |
| Publication Date: | 20 August 1993 |
| Status: | active |
| Page Count: | 118 |
scope:
This handbook provides Naval Sea Systems Command (NAVSEA) guidance for the selection or substitution of the most common material types and forms used in ship design, construction, overhaul, or repair. Recommended specifications have been established and cross-indexed to prior specifications. By using the consolidated material specifications provided by this handbook, the volume of redundant specifications, stock numbers, and associated material inventories can be reduced.
A reduction in the volume of redundant specifications, stock numbers and associated material inventories can be accomplished through the use of the consolidated material specifications provided by this handbook. Recommended specifications have been established and cross indexed to the prior specifications.
This handbook applies to material applications for combatant and noncombatant ships controlled by the following documents (see appendix): NAVSEA 0900-LP-006-9010, NAVSEA 0900-LP-000-1000, NAVSEA 0900-LP-060-4010, NAVSEA 0900-LP-014-5010, NAVSEA 0900-LP-001-7000, NAVSHIPS 0900-LP-014-1010, NAVSEA 0991-LP-023-3000, NAVSEA 0900-LP-082-3010, NAVSEA S9A00-AB-GOS-010/GSO
intended Use:
This handbook is intended to permit one-way substitution from previous specification to the recommended specification. This handbook is also intended to give designers a source of material... View More
Document History