ASTM International - ASTM B423-03

Standard Specification for Nickel-Iron-Chromium-Molybdenum-Copper Alloy (UNS N08825 and N08221)* Seamless Pipe and Tube

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 June 2003
Status: inactive
Page Count: 4
ICS Code (Non-ferrous metal pipes): 23.040.15
scope:

1.1 This specification covers nickel-iron-chromium-molybdenum-copper alloys (UNS N08825 and N08221)* in the form of cold-worked and hot-finished seamless pipe and tube intended for general corrosive service. The general requirements for pipe and tube are covered in Specification B 829.

1.2 The following precautionary caveat pertains only to the test methods portion, Section 9, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

April 1, 2022
Standard Specification for Nickel-Iron-Chromium-Molybdenum-Copper Alloy Seamless Pipe and Tube
1.1 This specification2 covers nickel-iron-chromium-molybdenum-copper alloys3 in the form of cold-worked and hot-finished seamless pipe and tube intended for general corrosive service. The general...
June 1, 2021
Standard Specification for Nickel-Iron-Chromium-Molybdenum-Copper Alloy (UNS N08825, N08221, and N06845) Seamless Pipe and Tube
1.1 This specification2 covers nickel-iron-chromium-molybdenum-copper alloys (UNS N08825, N08221, and N06845)3 in the form of cold-worked and hot-finished seamless pipe and tube intended for general...
June 1, 2016
Standard Specification for Nickel-Iron-Chromium-Molybdenum-Copper Alloy (UNS N08825, N08221, and N06845) Seamless Pipe and Tube
1.1 This specification2 covers nickel-iron-chromium-molybdenum-copper alloys (UNS N08825, N08221, and N06845)3 in the form of cold-worked and hot-finished seamless pipe and tube intended for general...
October 1, 2011
Standard Specification for Nickel-Iron-Chromium-Molybdenum-Copper Alloy
(UNS N08825, N08221, and N06845) Seamless Pipe and Tube
1.1 This specification covers nickel-iron-chromium-molybdenum-copper alloys (UNS N08825, N08221, and N06845) in the form of cold-worked and hot-finished seamless pipe and tube intended for general...
October 1, 2009
Standard Specification for Nickel-Iron-Chromium-Molybdenum-Copper Alloy (UNS N08825 and N08221)* Seamless Pipe and Tube
1.1 This specification covers nickel-iron-chromium-molybdenum-copper alloys (UNS N08825 and N08221)* in the form of cold-worked and hot-finished seamless pipe and tube intended for general corrosive...
November 1, 2005
Standard Specification for Nickel-Iron-Chromium-Molybdenum-Copper Alloy (UNS N08825 and N08221)* Seamless Pipe and Tube
This specification covers nickel-iron-chromium-molybdenum-copper alloys (UNS N08825 and UNS N08221) in the form of cold-worked and hot-finished seamless pipe and tube intended for general corrosive...
ASTM B423-03
June 10, 2003
Standard Specification for Nickel-Iron-Chromium-Molybdenum-Copper Alloy (UNS N08825 and N08221)* Seamless Pipe and Tube
1.1 This specification covers nickel-iron-chromium-molybdenum-copper alloys (UNS N08825 and N08221)* in the form of cold-worked and hot-finished seamless pipe and tube intended for general corrosive...
May 10, 1999
Standard Specification for Nickel-Iron-Chromium-Molybdenum-Copper Alloy (UNS N08825 and N08221)* Seamless Pipe and Tube
1.1 This specification covers nickel-iron-chromium-molybdenum-copper alloys (UNS N08825 and N08221)* in the form of cold-worked and hot-finished seamless pipe and tube intended for general corrosive...
Advertisement