CSA - CAN/CSA-CEI/IEC 61000-4-9-02

Electromagnetic compatibility (EMC) - Part 4-9: Testing and measurement techniques - Pulse magnetic field immunity test

inactive
Organization: CSA
Publication Date: 1 July 2002
Status: inactive
Page Count: 80
scope:

This international standard relates to the immunity requirements of equipment, only under operational conditions, to pulse magnetic disturbances mainly related to:

- industrial installations and power plants;

- medium voltage and high voltage sub-stations.

The applicability of this standard to equipment installed in different locations is determined by the presence of the phenomenon, as specified in clause 3.

This standard does not consider disturbances due to capacitive or inductive coupling in cables or other parts of the field installation.

Other IEC standards dealing with conducted disturbances cover these aspects.

The object of this standard is to establish a common and reproducible basis for evaluating the performance of electrical and electronic equipment for household, commercial and industrial applications when subjected to pulse magnetic fields.

The standard defines:

- recommended test levels;

- test equipment;

- test set-up;

- test procedure.

Document History

August 1, 2022
Electromagnetic compatibility (EMC) — Part 4-9: Testing and measurement techniques — Impulse magnetic field immunity test
This part of IEC 61000 specifies the immunity requirements, test methods, and range of recommended test levels for equipment subjected to impulse magnetic disturbances mainly encountered in: –...
Electromagnetic compatibility (EMC) - Part 4-9: Testing and measurement techniques - Pulse magnetic field immunity test
A description is not available for this item.
Electromagnetic compatibility (EMC) - Part 4-9: Testing and measurement techniques - Pulse magnetic field immunity test
This international standard relates to the immunity requirements of equipment, only under operational conditions, to pulse magnetic disturbances mainly related to: - industrial installations and...
CAN/CSA-CEI/IEC 61000-4-9-02
July 1, 2002
Electromagnetic compatibility (EMC) - Part 4-9: Testing and measurement techniques - Pulse magnetic field immunity test
This international standard relates to the immunity requirements of equipment, only under operational conditions, to pulse magnetic disturbances mainly related to: - industrial installations and...
January 1, 2002
Electromagnetic compatibility (EMC) — Part 4-9: Testing and measurement techniques — Pulse magnetic field immunity test
This international standard relates to the immunity requirements of equipment, only under operational conditions, to pulse magnetic disturbances mainly related to: - industrial installations and...
Electromagnetic compatibility (EMC) - Part 4-9: Testing and measurement techniques - Pulse magnetic field immunity test
This international standard relates to the immunity requirements of equipment, only under operational conditions, to pulse magnetic disturbances mainly related to: — industrial installations and...

References

Advertisement