DLA - SMD-5962-86854
MICROCIRCUITS, DIGITAL, HIGH-SPEED CMOS, BINARY COUNTER, FOUR BIT, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 15 January 1987 |
| Status: | active |
| Page Count: | 13 |
scope:
This drawing describes device requirements "for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 54HCT161 4-bit synchronous binary counter with asynchronous clear and LSTTL compatible inputs
The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline E D-2 (16-lead, ¼" × ⅞"), dual-in-line package.
Supply voltage range- - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC input voltage- - - - - - - - - - - - - - - - - - - - −0.5 V dc to VCC +0.5 V dc DC output voltage - - - - - - - - - - - - - - - - - - - −0.5 V dc to VCC +0.5 V dc Clamp diode current - - - - - - - - - - - - - - - - - - ±20 mA DC output current (per pin) - - - - - - - - - - - - - - ±25 mA DC VCC or GWD current (per pin) - - - - - - - - - - - - ±50 mA Storage temperature range - - - - - - - - - - - - - - - −65°C to +150°C Power dissipation, (PD) - - - - - - - - - - - - - - - - 500 mW 2/ Lead temperature (soldering, 10 seconds) - - - - - - - +260°C Thermal resistance, junction-to-case (θJC): Case E- - - - - - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - - - +175°C
Supply voltage (VCC)- - - - - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Case operating temperature range (TC) - - - - - - - - - −55°C to +125°C Input rise or fall time: VCC = 4.5 V- - - - - - - - - - - - - - - - - - - - - 0 to 500 ns Maximum clock frequency (fMAX): TC = +25°C: VCC = 4.5 V- - - - - - - - - - - - - - - - - - - 20 MHz TC = −55°C to +125°C: VCC = 4.5 V- - - - - - - - - - - - - - - - - - - 13 MHz Mininum pulse width, clock, clear or load: TC = +25°C: VCC = 4.5 V- - - - - - - - - - - - - - - - - - - 20 ns TC = −55°C to +125°C: VCC = 4.5 V- - - - - - - - - - - - - - - - - - - 30 ns Mininum setup time, clear, load, enable or data to clock: TC = +25°C: VCC = 4.5 V- - - - - - - - - - - - - - - - - - - 40 ns TC = −55°C to +125°C: VCC = 4.5 V- - - - - - - - - - - - - - - - - - - 60 ns Mininum hold time, data from clock: TC = +25°C: VCC = 4.5 V- - - - - - - - - - - - - - - - - - - 10 ns TC = −55°C to +125°C: VCC = 4.5 V- - - - - - - - - - - - - - - - - - - 15 ns Mininum removal time, clear to clock: TC = +25°C: VCC = 4.5 V- - - - - - - - - - - - - - - - - - - 25 ns TC = −55°C to +125°C: VCC = 4.5 V- - - - - - - - - - - - - - - - - - - 37 ns
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History