DS/ISO/IEC 8613-6
Information technology - Open Document Architecture (ODA) and Interchange Format: Character content architectures
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 27 July 1995 |
| Status: | active |
| Page Count: | 82 |
| ICS Code (IT applications in office work): | 35.240.20 |
scope:
This part of ISO 8613 - defines character content architectures that can be used in conjunction with the document architecture defined in ISO 8613-2; - defines the internal structure of content conforming to this character content architecture; - defines those aspects of rendition applicable to the presentation of character content;
Document History
DS/ISO/IEC 8613-6
July 27, 1995
Information technology - Open Document Architecture (ODA) and Interchange Format: Character content architectures
This part of ISO 8613 - defines character content architectures that can be used in conjunction with the document architecture defined in ISO 8613-2; - defines the internal structure of content...