DS/EN 1411
Plastics piping and ducting systems – Thermoplastics pipes – Determination of resistance to external blows by the staircase method
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 24 May 1996 |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
This standard specifies a method for determining the resistance to external blows of thermoplastics pipes by using the staircase method. This method is not applicable to perforated pipes. The method is intended to be applied for pipe testing at 0° C. When necessary the method can be applied at -20° C or +23° C.
Document History
DS/EN 1411
May 24, 1996
Plastics piping and ducting systems – Thermoplastics pipes – Determination of resistance to external blows by the staircase method
This standard specifies a method for determining the resistance to external blows of thermoplastics pipes by using the staircase method. This method is not applicable to perforated pipes. The method...