AIA/NAS - NA0072

Bolt, Alloy Steel 1800 MPa Tensile, Procurement Specification

inactive
Buy Now
Organization: AIA/NAS
Publication Date: 1 January 1991
Status: inactive
Page Count: 14
scope:

This specification defines the requirements for H-11 alloy steel externally threaded fasteners procured under part numbers listed on drawings which refer to this specification. Drawings may carry notes which modify the requirements of this specification. Receiving contractors may reject any lot which does not conform.

Recommendations for improvements or correction of this specification should be directed to a NASC representative of a using aerospace company or to National Aerospace Standards Committee, Aerospace Industries Association, 1250 Eye Street, N.W., Washington, D.C. 20005.

Document History

February 28, 2023
BOLT, ALLOY STEEL, 1800 MPa TENSILE, PROCUREMENT SPECIFICATION
This specification defines the requirements for H-11 alloy steel externally threaded fasteners procured under part numbers listed on drawings which refer to this specification. Drawings may carry...
September 28, 2012
BOLT, ALLOY STEEL, 1800 MPa TENSILE, PROCUREMENT SPECIFICATION
This specification defines the requirements for H-11 alloy steel externally threaded fasteners procured under part numbers listed on drawings which refer to this specification. Drawings may carry...
NA0072
January 1, 1991
Bolt, Alloy Steel 1800 MPa Tensile, Procurement Specification
This specification defines the requirements for H-11 alloy steel externally threaded fasteners procured under part numbers listed on drawings which refer to this specification. Drawings may carry...

References

Advertisement