ETSI - TS 101 885
Telecommunications and Internet Protocol Harmonization Over Networks (TIPHON) Release 3; Technology Mapping; Technology Mapping of TIPHON Reference Point N to H.248/MEGACO Protocol
| Organization: | ETSI |
| Publication Date: | 1 March 2002 |
| Status: | inactive |
| Page Count: | 35 |
scope:
The present document describes how the H.248/MEGACO [1] protocol can be used to implement the architecture, defined in TS 101 314 [3] and the primitives, information elements and behaviours, defined in TS 101 882 [2].
The present document defines the mapping of the Media Control meta-protocol.
The document is applicable to equipment performing the roles of Terminal, Gateway, Gatekeeper and also to entities within the IP network that are necessary to support TIPHON Release 3.
NOTE: Where the text indicates the status of a requirement (i.e. as strict command or prohibition, as authorizations leaving freedom or as a capability or possibility), this may modify the nature of a requirement within a referenced standard used to provide the capability.
Document History