DLA - SMD-5962-87809 REV A

MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, OCTAL INVERTING BUS TRANSCEIVER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 14 September 1990
Status: inactive
Page Count: 12
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54HC640 Octal three-state inverting bus transceiver

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline R D-8 (20-lead, 1.060" × .310" × .200""), dual-in-line package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package

Supply voltage range - - - - - - - - - - - - - - −0.5 Vdc to +7.0 V dc DC input voltage - - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc DC output voltage - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc Clamp diode current - - - - - - - - - - - - - - ±20 mA DC output current (per pin) - - - - - - - - - - ±35 mA DC VCC or GND current (per pin) - - - - - - - - ±70 mA Storage temperature range- - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 2/ - - - - - - - 500 mW Lead temperature (soldering, 10 seconds) - - - - +260°C Thermal resistance, junction-to-case (θJC) - - - See MIL-M-38510, appendix C Junction temperature (TJ)- - - - - - - - - - - - +175°C

Supply voltage (VCC) - - - - - - - - - - - - - - +2.0 V dc to +6.0 V dc Case operating temperature range (TC)- - - - - - −55°C to +125°C Input voltage range (VIN)- - - - - - - - - - - - 0.0 V to VCC Output voltage range (VOUT)- - - - - - - - - - - 0.0 V to VCC Input rise or fall time: VCC = 2.0 V- - - - - - - - - - - - - - - - - - 0 to 1,000 ns VCC = 4.5 V- - - - - - - - - - - - - - - - - - 0 to 500 ns VCC = 6.0 V- - - - - - - - - - - - - - - - - - 0 to 400 ns

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

June 23, 2020
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, OCTAL INVERTING BUS TRANSCEIVER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
February 14, 2013
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, OCTAL INVERTING BUS TRANSCEIVER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
March 13, 2006
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, OCTAL INVERTING BUS TRANSCEIVER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-87809 REV A
September 14, 1990
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, OCTAL INVERTING BUS TRANSCEIVER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
April 14, 1987
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, OCTAL INVERTING BUS TRANSCEIVER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement