DS/EN ISO 15245-1
Gas cylinders – Parallel threads for connection of valves to gas cylinders – Part 1: Specification
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 23 January 2002 |
| Status: | active |
| Page Count: | 19 |
| ICS Code (Special screw threads): | 21.040.30 |
| ICS Code (Gas cylinders): | 23.020.35 |
scope:
This standard specifies definitions, dimensions and tolereances of parallel screw threads of nominal diameter 30 mm (designated 30P), 25 mm (designated 25P) and 18 mm (designated 18P), for the connection of valves to medical and industrial gas cylinders.
Document History
June 14, 2021
Gas cylinders – Parallel threads for connection of valves to gas cylinders – Part 1: Specification (ISO 15245-1:2021)
This part of ISO 15245 specifies definitions, dimensions and tolerances of parallel screw threads of nominal diameter 30 mm (designated 30P), 25 mm (designated 25P) and 18 mm (designated 18P), for...
July 30, 2013
Gas cylinders – Parallel threads for connection of valves to gas cylinders – Part 1: Specification
This standard specifies definitions, dimensions and tolereances of parallel screw threads of nominal diameter 30 mm (designated 30P), 25 mm (designated 25P) and 18 mm (designated 18P), for the...
DS/EN ISO 15245-1
January 23, 2002
Gas cylinders – Parallel threads for connection of valves to gas cylinders – Part 1: Specification
This standard specifies definitions, dimensions and tolereances of parallel screw threads of nominal diameter 30 mm (designated 30P), 25 mm (designated 25P) and 18 mm (designated 18P), for the...
Gas cylinders – Parallel threads for connection of valves to gas cylinders – Part 1: Specification (ISO/DIS 15245-1:2020)
This part of ISO 15245 specifies definitions, dimensions and tolerances of parallel screw threads of nominal diameter 30 mm (designated 30P), 25 mm (designated 25P) and 18 mm (designated 18P), for...
Gas cylinders - Parallel threads for connection of valves to gas cylinders - Part 1: Specification (ISO 15245-1:2001/DAM 1:2012)
This standard specifies definitions, dimensions and tolereances of parallel screw threads of nominal diameter 30 mm (designated 30P), 25 mm (designated 25P) and 18 mm (designated 18P), for the...
Gas cylinders - Parallel threads for connection of valves to gas cylinders - Part 1: Specification (ISO 15245-1:2001/FDAM 1:2013)
This standard specifies definitions, dimensions and tolereances of parallel screw threads of nominal diameter 30 mm (designated 30P), 25 mm (designated 25P) and 18 mm (designated 18P), for the...