DS/EN 14035-25
Fireworks - Part 25: Party Poppers - Specification and test methods
| Organization: | DS |
| Publication Date: | 24 November 2005 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Explosives. Pyrotechnics and fireworks): | 71.100.30 |
scope:
This standard specifies requirements for the construction, performance, primary packaging and labelling of party poppers and the corresponding test methods. It is applicable to fireworks which are classified as party poppers in category 1 of EN 14035-2 and which are contained in a primary pack.
It is applicable to party poppers which contain up to 10 mg of pyrotechnic composition that is based on potassium chlorate and red phosphorous.
It is not applicable to party poppers containing pyrotechnic composition that includes any of the following substances:
arsenic or arsenic compounds;
mixtures containing a mass fraction of chlorates greater than 80 percent;
mixtures of chlorates with metals;
mixtures of chlorates with potassium hexacyanoferrate(II)
Document History