CENELEC - EN 61300-2-11
Fibre Optic Interconnecting Devices and Passive Components Basic Test and Measurement Procedures Part 2-11: Tests - Axial Compression
inactive
| Organization: | CENELEC |
| Publication Date: | 1 July 1997 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Telecommunications. Audio and video engineering): | 33 |
Document History
January 1, 2024
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-11: Tests - Axial compression
The purpose of this part of IEC 61300 is to ensure that the captivation or the attachment of the cable to the fibre optic devices or components, for example fibre optic closures, will withstand...
February 1, 2013
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-11: Tests - Axial compression
The purpose of this part of IEC 61300 is to ensure that the captivation or the attachment of the cable to the fibre optic devices such as fibre optic closures will withstand compressive axial loads...
EN 61300-2-11
July 1, 1997
Fibre Optic Interconnecting Devices and Passive Components Basic Test and Measurement Procedures Part 2-11: Tests - Axial Compression
A description is not available for this item.