ASTM International - ASTM C782-13

Standard Test Method for Softness of Preformed Tape Sealants

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2013
Status: inactive
Page Count: 2
ICS Code (Binders. Sealing materials): 91.100.50
significance And Use:

5.1 Preformed tape sealants are tacky, deformable solids that are used under compression between two substrates in a variety of sealing applications. This procedure measures the softness of a... View More

scope:

1.1 This test method describes a laboratory procedure for determining the softness of preformed tape sealants.

Note 1-Cone penetration methods applicable to greases and to petrolatum are described in Test Methods D217 and D937. Test Method D2451 also uses a penetration technique for determining the degree of set in sash glazing compounds.

1.2 The values stated in SI units are to be regarded as standard. Temperature values are also provided (in parentheses) in degrees Fahrenheit.

1.3 The subcommittee with jurisdiction is not aware of any similar ISO standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2023
Standard Test Method for Softness of Preformed Tape Sealants
1.1 This test method describes a laboratory procedure for determining the softness of preformed tape sealants. Note 1: Cone penetration methods applicable to greases and to petrolatum are described...
January 1, 2018
Standard Test Method for Softness of Preformed Tape Sealants
1.1 This test method describes a laboratory procedure for determining the softness of preformed tape sealants. Note 1: Cone penetration methods applicable to greases and to petrolatum are described...
ASTM C782-13
May 1, 2013
Standard Test Method for Softness of Preformed Tape Sealants
1.1 This test method describes a laboratory procedure for determining the softness of preformed tape sealants. Note 1—Cone penetration methods applicable to greases and to petrolatum are described...
January 1, 2009
Standard Test Method for Softness of Preformed Tape Sealants
1.1 This test method describes a laboratory procedure for determining the softness of preformed tape sealants. Note 1—Cone penetration methods applicable to greases and to petrolatum are described in...
May 10, 2003
Standard Test Method for Softness of Preformed Tape Sealants
1.1 This test method describes a laboratory procedure for determining the softness of preformed tape sealants. Note 1—Cone penetration methods applicable to greases and to petrolatum are described...
January 10, 1999
Standard Test Method for Softness of Preformed Tape Sealants
1.1 This test method describes a laboratory procedure for determining the softness of preformed tape sealants. Note 1-Cone penetration methods applicable to greases and to petrolatum are described in...
Advertisement