DS/HD 323.2.5 S1

Basic environmental testing procedures - Part 2: Tests - Test Sa: Simulated solar radiation at ground level

inactive, Most Current
Organization: DS
Publication Date: 23 December 1997
Status: inactive
ICS Code (Environmental testing): 19.040
scope:

The object of this test is to determine the effects (thermal, mechanical, chemical, electrical, etc.) produced on equipment and components as a result of exposure to solar radiation under the conditions experienced at the surface of the earth.

Document History

DS/HD 323.2.5 S1
December 23, 1997
Basic environmental testing procedures - Part 2: Tests - Test Sa: Simulated solar radiation at ground level
The object of this test is to determine the effects (thermal, mechanical, chemical, electrical, etc.) produced on equipment and components as a result of exposure to solar radiation under the...

References

Advertisement