DS/EN 12697-4
Bituminous mixtures - Test methods for hot mix asphalt - Part 4: Bitumen recovery: Fractionating column
| Organization: | DS |
| Publication Date: | 19 July 2005 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Road construction materials): | 93.080.20 |
scope:
This document describes a test method for the recovery of soluble bitumen from bituminous mixtures from pavements in a form suitable for further testing. The procedure is suitable for the recovery of paving grade bitumen and is also suitable for mixtures containing volatile matter such as cut-back bitumen but the results may be less precise. This European Standard is the reference method for mixtures containing volatile matter, but the rotary evaporator procedure (see EN 12697-3) for mixtures with paving grade bitumen. NOTE There is limited experience of recovery when polymer-modified bitumen is used.
Document History