DLA - SMD-5962-89576

MICROCIRCUIT, DIGITAL, CMOS, REMOTE TERMINAL INTERFACE WITH 1K X 16 RAM, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 15 March 1990
Status: inactive
Page Count: 23
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 UT1553B RTR Remote terminal interface with 1K × 16 RAM

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline X P-BC, (68-pin, 1.135" × 1.135" × .345"), pin grid array package Y C-G5, (68-terminal, .960" × .960" × .135"), leaded chip carrier with unformed leads Z C-7, (68-terminal, .962" × .962" × .120"), square chip carrier package

Supply voltage range, (VDD) - - - - - - - - - - - - - −0.3 V dc minimum to +7.0 V dc maximum DC input/dc output voltage range - - - - - - - - - - - −0.3 V dc minimum to +7.3 V dc maximum Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation, (PD) - - - - - - - - - - - 300 mW 1/ Maximum junction temperature (TJ) - - - - - - - - - - +175°C Thermal resistance, junction-to-case (θJC) - - - - - - See MIL-M-38510, appendix C Latchup immunity (ILU) - - - - - - - - - - - - - - - - ±150 mA Lead temperature(soldering, 10 seconds)- - - - - - - - +300°C

Supply voltage (VDD) - - - - - - - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Minimum high level input voltage (VIH) - - - - - - - - 5.5 V dc Maximum low level input voltage (VIL) - - - - - - - - 0.0 V dc Case operating temperature range (TC) - - - - - - - - −55°C to +125°C Operating frequency (FO) - - - - - - - - - - - - - - - 12 MHz

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

November 15, 2019
MICROCIRCUIT, DIGITAL, CMOS, REMOTE TERMINAL INTERFACE WITH 1K X 16 RAM, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
October 23, 2013
MICROCIRCUIT, DIGITAL, CMOS, REMOTE TERMINAL INTERFACE WITH 1K X 16 RAM, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
June 11, 2007
MICROCIRCUIT, DIGITAL, CMOS, REMOTE TERMINAL INTERFACE WITH 1K X 16 RAM, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
June 18, 2001
MICROCIRCUIT, DIGITAL, CMOS, REMOTE TERMINAL INTERFACE WITH 1K X 16 RAM, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-89576
March 15, 1990
MICROCIRCUIT, DIGITAL, CMOS, REMOTE TERMINAL INTERFACE WITH 1K X 16 RAM, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
Advertisement