DS/EN 300403-7 V2.1.2
Integrated Services Digital Network (ISDN); Digital Subscriber Signalling System No. one (DSS1) protocol; Signalling network layer for circuit-mode basic call control; Part 7: Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma specification for the network
| Organization: | DS |
| Publication Date: | 15 November 2000 |
| Status: | active |
| ICS Code (Integrated Services Digital Network (ISDN)): | 33.080 |
scope:
The present document specifies the Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma for the Network side of the T reference point or coincident S and T reference point (as defined in ITU-T Recommendation I.411 [10]) of implementations conforming to the standards for the signalling network layer for circuit-mode basic call control of the Digital Subscriber Signalling System No. one (DSS1) protocol for the pan-European Integrated Services Digital Network (ISDN), EN 300 403-1 [1] and ETS 300 403-2 [2]. EN 300 403-6 [4] specifies the Test Suite Structure and Test Purposes (TSS&T P) related to this ATS and partial PIXIT proforma specification. Other parts specify the TSS&T P and the ATS and partial PIXIT proforma for the User side of the T reference point or coincident S and T reference point of implementations conforming to EN 300 403-1 [1] and ETS 300 403-2 [2].
Document History