SN - NS-EN 3543:1997

Aerospace series - Screws, 100° countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in heat and corrosion resisting steel, passivated - Classification: 1 100 MPa (at ambient temperature)/425 °C

active, Most Current
Organization: SN
Publication Date: 18 June 1997
Status: active
ICS Code (Coatings and related processes used in aerospace industry): 49.040

Document History

NS-EN 3543:1997
June 18, 1997
Aerospace series - Screws, 100° countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in heat and corrosion resisting steel, passivated - Classification: 1 100 MPa (at ambient temperature)/425 °C
A description is not available for this item.
Advertisement